Samsung logo

Samsung 7 NP730U3E Intel® Core™ i7 i7-3537U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8570M Windows 8 Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46047
Info modified on:
23 Jan 2025, 18:49:19
Short summary description Samsung 7 NP730U3E Intel® Core™ i7 i7-3537U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8570M Windows 8 Metallic:

Samsung 7 NP730U3E, Intel® Core™ i7, 2 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Samsung 7 NP730U3E Intel® Core™ i7 i7-3537U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8570M Windows 8 Metallic:

Samsung 7 NP730U3E. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: Windows 8. Product colour: Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.