Samsung 7 Chronos NP700Z5A-S07DE, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 6 GB, 1 TB
Samsung 7 Chronos NP700Z5A-S07DE. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi DL. Operating system software: Windows 7 Home Premium. Product colour: Aluminium, Silver