Samsung logo

Samsung 7 NP700G7A-S01NL laptop Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB 1,5 TB AMD Radeon HD 6970M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69297
Info modified on:
25 Jan 2025, 22:38:09
Short summary description Samsung 7 NP700G7A-S01NL laptop Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB 1,5 TB AMD Radeon HD 6970M Windows 7 Home Premium Black:

Samsung 7 NP700G7A-S01NL, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,5 TB

Long summary description Samsung 7 NP700G7A-S01NL laptop Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB 1,5 TB AMD Radeon HD 6970M Windows 7 Home Premium Black:

Samsung 7 NP700G7A-S01NL. Processor type: Intel® Core™ i7, Processor: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1,5 TB, Optical drives: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6970M. Operating system software: Windows 7 Home Premium. Product colour: Black. Weight: 3,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.