Samsung logo

Samsung 5 550P5C-S05CL Intel® Core™ i7 i7-3630QM Laptop 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123703
Info modified on:
22 Jan 2025, 06:13:21
Short summary description Samsung 5 550P5C-S05CL Intel® Core™ i7 i7-3630QM Laptop 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 8 Silver:

Samsung 5 550P5C-S05CL, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Samsung 5 550P5C-S05CL Intel® Core™ i7 i7-3630QM Laptop 39,6 cm (15.6") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Wi-Fi 4 (802.11n) Windows 8 Silver:

Samsung 5 550P5C-S05CL. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: Blu-Ray DVD Combo. Operating system software: Windows 8. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.