Samsung logo

Samsung 3 NP355V4X AMD A6 A6-4400M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90456
Info modified on:
24 Jan 2025, 20:47:30
Short summary description Samsung 3 NP355V4X AMD A6 A6-4400M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Blue:

Samsung 3 NP355V4X, AMD A6, 2,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Samsung 3 NP355V4X AMD A6 A6-4400M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Blue:

Samsung 3 NP355V4X. Product type: Laptop, Form factor: Clamshell. Processor type: AMD A6, Processor: A6-4400M, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7520G. Operating system software: FreeDOS. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.