Samsung logo

Samsung 3 NP355E7C AMD A6 A6-4400M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95097
Info modified on:
22 Jan 2025, 05:24:51
Short summary description Samsung 3 NP355E7C AMD A6 A6-4400M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black:

Samsung 3 NP355E7C, AMD A6, 2,7 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 1 TB

Long summary description Samsung 3 NP355E7C AMD A6 A6-4400M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black:

Samsung 3 NP355E7C. Product type: Laptop, Form factor: Clamshell. Processor type: AMD A6, Processor: A6-4400M, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD±RW. Operating system software: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.