Samsung 3 NP300E7A, Intel® Core™ i3, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB
Samsung 3 NP300E7A. Processor type: Intel® Core™ i3, Processor: i3-2330M, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520MX. Operating system software: Windows 7 Home Premium. Product colour: Black, Silver