Samsung logo

Samsung RV NP-RV510-A0EUK laptop Intel® Celeron® T3500 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203536
Info modified on:
23 Jan 2025, 19:02:24
Short summary description Samsung RV NP-RV510-A0EUK laptop Intel® Celeron® T3500 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Samsung RV NP-RV510-A0EUK, Intel® Celeron®, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Samsung RV NP-RV510-A0EUK laptop Intel® Celeron® T3500 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

Samsung RV NP-RV510-A0EUK. Processor type: Intel® Celeron®, Processor: T3500, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® GMA X4500. Operating system software: Windows 7 Home Premium. Product colour: Black. Weight: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.