Samsung logo

Samsung RF RF511-A01 Intel® Core™ i5 i5-2450M 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112560
Info modified on:
25 Jan 2025, 22:03:07
Short summary description Samsung RF RF511-A01 Intel® Core™ i5 i5-2450M 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

Samsung RF RF511-A01, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung RF RF511-A01 Intel® Core™ i5 i5-2450M 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

Samsung RF RF511-A01. Processor type: Intel® Core™ i5, Processor: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system software: Windows 7 Home Premium. Product colour: Black. Weight: 2,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.