Samsung R R525-JS01, AMD Athlon, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
Samsung R R525-JS01. Processor type: AMD Athlon, Processor: M300, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drives: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system software: Windows 7 Home Premium. Weight: 2,5 kg