Samsung logo

Samsung R NP-R439 Intel® Core™ i3 i3-350M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166693
Info modified on:
23 Jan 2025, 18:29:14
Short summary description Samsung R NP-R439 Intel® Core™ i3 i3-350M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Samsung R NP-R439, Intel® Core™ i3, 2,26 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Samsung R NP-R439 Intel® Core™ i3 i3-350M Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Samsung R NP-R439. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system software: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.