Samsung QX QX412-S02DE, Intel® Core™ i5, 2,3 GHz, 35,8 cm (14.1"), 1366 x 768 pixels, 4 GB, 320 GB
Samsung QX QX412-S02DE. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 35,8 cm (14.1"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. Operating system software: Windows 7 Professional. Product colour: Black, Silver