Samsung logo

Samsung NP-Q1S00 UMPC Intel® Pentium® 32 GB 17,8 cm (7") 1 GB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68724
Info modified on:
24 Feb 2023, 14:11:24
Short summary description Samsung NP-Q1S00 UMPC Intel® Pentium® 32 GB 17,8 cm (7") 1 GB Black:

Samsung NP-Q1S00 UMPC, 17,8 cm (7"), 800 x 480 pixels, 32 GB, 1 GB, 1 GHz, Black

Long summary description Samsung NP-Q1S00 UMPC Intel® Pentium® 32 GB 17,8 cm (7") 1 GB Black:

Samsung NP-Q1S00 UMPC. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor type: Intel® Pentium®. Internal memory: 1 GB. Card reader integrated. Weight: 779 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.