Samsung logo

Samsung MS23K3555ES/EG microwave Black, Silver Solo microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74487
Info modified on:
27 Mar 2025, 08:53:51
Short summary description Samsung MS23K3555ES/EG microwave Black, Silver Solo microwave Countertop 23 L 800 W:

Samsung MS23K3555ES/EG, Countertop, Solo microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MS23K3555ES/EG microwave Black, Silver Solo microwave Countertop 23 L 800 W:

Samsung MS23K3555ES/EG. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product colour: Black, Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.