Samsung logo

Samsung MM-A25

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
156585
Info modified on:
04 Apr 2019, 14:06:59
Short summary description Samsung MM-A25:

Samsung MM-A25, 4 Ω, 453 x 278 x 379 mm, 7,7 kg, 2,6 g

Long summary description Samsung MM-A25:

Samsung MM-A25. Impedance: 4 Ω. Package dimensions (WxDxH): 453 x 278 x 379 mm, Package weight: 7,7 kg. Set weight: 2,6 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.