Samsung ML-2551N, Laser, 1200 x 1200 DPI, A4, 24 ppm
Samsung ML-2551N. Print technology: Laser. Number of print cartridges: 1, Duty cycle (monthly, A4): 150000 pages per month. Resolution (maximum): 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 24 ppm