Samsung ML-1915 Monster, Laser, 600 x 1200 DPI, A4, 18 ppm, Duplex printing
Samsung ML-1915 Monster. Print technology: Laser. Duty cycle (monthly, A4): 10000 pages per month. Resolution (maximum): 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 18 ppm, Duplex printing