Samsung logo

Samsung MG23K3575AS Black, Silver Grill microwave Countertop 23 L 800 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11065
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung MG23K3575AS Black, Silver Grill microwave Countertop 23 L 800 W:

Samsung MG23K3575AS, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MG23K3575AS Black, Silver Grill microwave Countertop 23 L 800 W:

Samsung MG23K3575AS. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.