Samsung logo

Samsung MB-MC128S 128 GB MicroSDXC UHS-I

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102799
Info modified on:
15 May 2025, 07:33:38
Short summary description Samsung MB-MC128S 128 GB MicroSDXC UHS-I:

Samsung MB-MC128S, 128 GB, MicroSDXC, UHS-I, 160 MB/s, Class 3 (U3), V30

Long summary description Samsung MB-MC128S 128 GB MicroSDXC UHS-I:

Samsung MB-MC128S. Capacity: 128 GB, Flash card type: MicroSDXC, Internal memory type: UHS-I, Read speed, media: 160 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30. Protection features: Drop proof, Magnet proof, Temperature proof, Waterproof, Weatherproof, X-ray proof, Product colour: White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.