Samsung logo

Samsung UR55 computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295470
Info modified on:
28 Mar 2025, 15:17:27
End of life date:
01 Apr 2021
Short summary description Samsung UR55 computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black, Blue:

Samsung UR55, 71,1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black, Blue

Long summary description Samsung UR55 computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Black, Blue:

Samsung UR55. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Blue

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.