Samsung logo

Samsung T32E319EI 81,3 cm (32") Full HD Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
330941
Info modified on:
27 May 2024, 12:27:37
Short summary description Samsung T32E319EI 81,3 cm (32") Full HD Black 250 cd/m²:

Samsung T32E319EI, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T2, Black

Long summary description Samsung T32E319EI 81,3 cm (32") Full HD Black 250 cd/m²:

Samsung T32E319EI. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.