Samsung LS24E390HL, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black, Blue
Samsung LS24E390HL. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Blue