Samsung logo

Samsung SPF-75H digital photo frame White 17,8 cm (7")

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82429
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SPF-75H digital photo frame White 17,8 cm (7"):

Samsung SPF-75H Digital Photo Frame, 17,8 cm (7"), 800 x 480 pixels, 200 cd/m², 300:1, 1024 MB, USB 2.0

Long summary description Samsung SPF-75H digital photo frame White 17,8 cm (7"):

Samsung SPF-75H Digital Photo Frame. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Internal memory: 1024 MB. Standard connectivity: USB 2.0. Product colour: White. Power consumption (typical): 7 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.