Samsung ME46B, Digital signage flat panel, 116,8 cm (46"), 1920 x 1080 pixels
Samsung ME46B. Product design: Digital signage flat panel. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating system software: Linux. Product colour: Black