Samsung logo

Samsung LE-46M86BD TV 116,8 cm (46") Full HD Black 550 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76044
Info modified on:
02 Dec 2020, 14:41:58
Short summary description Samsung LE-46M86BD TV 116,8 cm (46") Full HD Black 550 cd/m²:

Samsung LE-46M86BD, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LE-46M86BD TV 116,8 cm (46") Full HD Black 550 cd/m²:

Samsung LE-46M86BD. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.