Samsung logo

Samsung HW-Q70T audio amplifier 3.1.2 channels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47077
Info modified on:
11 Oct 2021, 18:22:12
Short summary description Samsung HW-Q70T audio amplifier 3.1.2 channels Black:

Samsung HW-Q70T, 3.1.2 channels, Dolby Atmos, 330 W, 0,45 W, 980 mm, 115 mm

Long summary description Samsung HW-Q70T audio amplifier 3.1.2 channels Black:

Samsung HW-Q70T. Audio output channels: 3.1.2 channels, Built-in audio decoders: Dolby Atmos, RMS rated power: 330 W. Power consumption (standby): 0,45 W. Width: 980 mm, Depth: 115 mm, Height: 60 mm. Package width: 1162 mm, Package depth: 272 mm, Package height: 465 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.