Samsung logo

Samsung HW-K430 Black 2.1 channels 220 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101022
Info modified on:
26 Jul 2019, 08:44:38
Short summary description Samsung HW-K430 Black 2.1 channels 220 W:

Samsung HW-K430, 2.1 channels, 220 W, DTS, Dolby Digital, Active subwoofer, Wireless, Separate

Long summary description Samsung HW-K430 Black 2.1 channels 220 W:

Samsung HW-K430. Audio output channels: 2.1 channels, RMS rated power: 220 W, Built-in audio decoders: DTS, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless. Subwoofer power consumption: 10 W, Power consumption (typical): 27 W, Power consumption (standby): 0,45 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.