Samsung logo

Samsung HT-E4200 home cinema system 2.1 channels 500 W 3D compatibility Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102280
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-E4200 home cinema system 2.1 channels 500 W 3D compatibility Black:

Samsung HT-E4200, Blu-Ray recorder, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray audio, Blu-Ray video, CD audio, CD video, VCD, 1 discs, 3GP, ASF, AVCHD, AVI, DIVX, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, TP, TRP, TS, VOB,...

Long summary description Samsung HT-E4200 home cinema system 2.1 channels 500 W 3D compatibility Black:

Samsung HT-E4200. Optical disc player type: Blu-Ray recorder, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: 3GP, ASF, AVCHD, AVI, DIVX, H.264, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, TP, TRP, TS, VOB,..., Analog signal format system: PAL, Aspect ratio: 4:3, 16:9. Audio output channels: 2.1 channels, RMS rated power: 500 W, Built-in audio decoders: Dolby Digital, Dolby Digital EX, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx,.... Supported radio bands: FM. Front speaker type: 1-way, Front speakers RMS power: 330 W, Front speaker frequency range: 140 - 20000 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.