Samsung logo

Samsung HT-C7200/EDC home cinema system 2.1 channels 400 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122673
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung HT-C7200/EDC home cinema system 2.1 channels 400 W:

Samsung HT-C7200/EDC, DVD player, 1 discs, AVCHD, Divx, WMV, 2.1 channels, 400 W, MP3, WMA

Long summary description Samsung HT-C7200/EDC home cinema system 2.1 channels 400 W:

Samsung HT-C7200/EDC. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: AVCHD, Divx, WMV. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio formats supported: MP3, WMA. Supported radio bands: FM. Front speaker dimensions (WxDxH): 90 x 68,5 x 334,5 mm, Front speaker weight: 1,24 kg, Subwoofer dimensions (WxDxH): 168 x 295 x 350 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.