Samsung logo

Samsung HT-BD8200 Black 2.1 channels 300 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40114
Info modified on:
26 Jul 2019, 08:44:35
Short summary description Samsung HT-BD8200 Black 2.1 channels 300 W:

Samsung HT-BD8200, 2.1 channels, 300 W, Dolby Digital, Dolby Digital EX, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx,..., Wired, Black, MP3

Long summary description Samsung HT-BD8200 Black 2.1 channels 300 W:

Samsung HT-BD8200. Audio output channels: 2.1 channels, RMS rated power: 300 W, Built-in audio decoders: Dolby Digital, Dolby Digital EX, Dolby Digital Plus, Dolby Pro Logic II, Dolby Pro Logic IIx,.... Subwoofer connectivity: Wired. Product colour: Black, Audio formats supported: MP3, Consumer Electronics Control (CEC): Anynet+. Width: 1000 mm, Depth: 47 mm, Height: 195 mm. Package width: 1078 mm, Package depth: 482 mm, Package height: 354 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.