Samsung Galaxy Note GT-N5105, 20,3 cm (8"), 1280 x 720 pixels, 16 GB, 2 GB, Android, White
Samsung Galaxy Note GT-N5105. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 720 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,6 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 340 g. Operating system software: Android. Product colour: White