Samsung Galaxy S II Plus GT-I9105, 10,9 cm (4.3"), 800 x 480 pixels, 1 GB, 8 MP, Android 4.1, White
Samsung Galaxy S II Plus GT-I9105. Display diagonal: 10,9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system software: Android 4.1. Battery capacity: 1650 mAh. Product colour: White. Weight: 121 g