Samsung logo

Samsung Galaxy Grand Neo GT-I9060 12,7 cm (5.01") Single SIM 3G 1 GB 8 GB 2100 mAh White

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131571
Info modified on:
27 Feb 2024, 15:01:31
Short summary description Samsung Galaxy Grand Neo GT-I9060 12,7 cm (5.01") Single SIM 3G 1 GB 8 GB 2100 mAh White:

Samsung Galaxy Grand Neo GT-I9060, 12,7 cm (5.01"), 480 x 800 pixels, 1 GB, 8 GB, 5 MP, White

Long summary description Samsung Galaxy Grand Neo GT-I9060 12,7 cm (5.01") Single SIM 3G 1 GB 8 GB 2100 mAh White:

Samsung Galaxy Grand Neo GT-I9060. Display diagonal: 12,7 cm (5.01"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2100 mAh. Product colour: White. Weight: 163 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.