Samsung logo

Samsung E1190 3,63 cm (1.43") 71,2 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49382
Info modified on:
26 Feb 2024, 14:54:57
Short summary description Samsung E1190 3,63 cm (1.43") 71,2 g:

Samsung E1190, Flip, Single SIM, 3,63 cm (1.43"), 128 x 128 pixels, 0 MP, 800 mAh

Long summary description Samsung E1190 3,63 cm (1.43") 71,2 g:

Samsung E1190. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 3,63 cm (1.43"), Display resolution: 128 x 128 pixels. Rear camera resolution (numeric): 0 MP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 570 h. Weight: 71,2 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.