Samsung logo

Samsung GT-C3322 5,59 cm (2.2") 88,9 g Black, Grey Feature phone

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24463
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GT-C3322 5,59 cm (2.2") 88,9 g Black, Grey Feature phone:

Samsung GT-C3322, Bar, Dual SIM, 5,59 cm (2.2"), 2 MP, 1000 mAh, Black, Grey

Long summary description Samsung GT-C3322 5,59 cm (2.2") 88,9 g Black, Grey Feature phone:

Samsung GT-C3322. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5,59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 660 h. Weight: 88,9 g. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.