Samsung logo

Samsung GP-TOU020SABWW ultraviolet sterilizer White USB UV-C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59383
Info modified on:
19 Jun 2020, 04:21:35
Short summary description Samsung GP-TOU020SABWW ultraviolet sterilizer White USB UV-C:

Samsung GP-TOU020SABWW, White, UV-C, 1 W, 2 lamp(s), USB Type-C, USB

Long summary description Samsung GP-TOU020SABWW ultraviolet sterilizer White USB UV-C:

Samsung GP-TOU020SABWW. Product colour: White, Lamp type: UV-C, Lamp power: 1 W. Power source type: USB, Power: 10 W. Width: 228 mm, Depth: 128 mm, Height: 49,5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.