Samsung logo

Samsung GN641FFXD hob Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74127
Info modified on:
10 Nov 2023, 12:54:26
Short summary description Samsung GN641FFXD hob Stainless steel Built-in Gas 4 zone(s):

Samsung GN641FFXD, Stainless steel, Built-in, Gas, 4 zone(s), 4 zone(s), Large

Long summary description Samsung GN641FFXD hob Stainless steel Built-in Gas 4 zone(s):

Samsung GN641FFXD. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Width: 594 mm, Depth: 510 mm, Height: 85 mm. Package width: 650 mm, Package depth: 575 mm, Package height: 147 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.