Samsung logo

Samsung GE731K Black, White Combination microwave Countertop 20 L 750 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77000
Info modified on:
14 Mar 2024, 18:57:40
Short summary description Samsung GE731K Black, White Combination microwave Countertop 20 L 750 W:

Samsung GE731K, Countertop, Combination microwave, 20 L, 750 W, Built-in display, LED

Long summary description Samsung GE731K Black, White Combination microwave Countertop 20 L 750 W:

Samsung GE731K. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 20 L, Microwave power: 750 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.