Samsung EO-IC100, Wired, Calls/Music, 20 - 20000 Hz, 18,35 g, Headset, White
Samsung EO-IC100. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 18,35 g. Product colour: White