Samsung logo

Samsung WB WB2000 1/2.33" Compact camera 10,2 MP CMOS 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50618
Info modified on:
13 Nov 2024, 17:40:05
Short summary description Samsung WB WB2000 1/2.33" Compact camera 10,2 MP CMOS 3648 x 2736 pixels Black:

Samsung WB WB2000, 10,2 MP, 3648 x 2736 pixels, CMOS, 5x, Full HD, Black

Long summary description Samsung WB WB2000 1/2.33" Compact camera 10,2 MP CMOS 3648 x 2736 pixels Black:

Samsung WB WB2000. Camera type: Compact camera, Megapixel: 10,2 MP, Image sensor size: 1/2.33", Sensor type: CMOS, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.3 - 21.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 175 g. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.