Samsung logo

Samsung ST ST30 1/3" Compact camera 10,13 MP CCD 3648 x 2736 pixels Green

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79592
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ST ST30 1/3" Compact camera 10,13 MP CCD 3648 x 2736 pixels Green:

Samsung ST ST30, 10,13 MP, 3648 x 2736 pixels, 1/3", CCD, 86,5 g, Green

Long summary description Samsung ST ST30 1/3" Compact camera 10,13 MP CCD 3648 x 2736 pixels Green:

Samsung ST ST30. Camera type: Compact camera, Megapixel: 10,13 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Digital zoom: 3x, Focal length range: 4.1 - 12.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,1 cm (2.4"). PictBridge. Weight: 86,5 g. Product colour: Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.