Samsung logo

Samsung S1070 1/2.33" 10,2 MP CCD 3648 x 2736 pixels White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47007
Info modified on:
04 Apr 2019, 09:06:31
Short summary description Samsung S1070 1/2.33" 10,2 MP CCD 3648 x 2736 pixels White:

Samsung S1070, 10,2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, White

Long summary description Samsung S1070 1/2.33" 10,2 MP CCD 3648 x 2736 pixels White:

Samsung S1070. Megapixel: 10,2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 17 MB. PictBridge. Weight: 160 g. Product colour: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.