Samsung logo

Samsung DW60H9950FS dishwasher Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68983
Info modified on:
27 May 2024, 13:12:52
Short summary description Samsung DW60H9950FS dishwasher Freestanding 14 place settings:

Samsung DW60H9950FS, Freestanding, Full size (60 cm), Stainless steel, Silver, Touch, Basket

Long summary description Samsung DW60H9950FS dishwasher Freestanding 14 place settings:

Samsung DW60H9950FS. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Quick. Feet adjustment: 9 cm. Water consumption per cycle: 10,7 L, Energy consumption per cycle: 0,936 kWh, Connected load: 2040 W. Width: 598 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.