Samsung logo

Samsung DVD-1080P7 DVD player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58682
Info modified on:
24 Mar 2023, 16:07:52
Short summary description Samsung DVD-1080P7 DVD player Black:

Samsung DVD-1080P7, 14-bit/108MHz, 24-bit/192kHz, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 2,1 kg, FLT, 430 x 45 x 250 mm

Long summary description Samsung DVD-1080P7 DVD player Black:

Samsung DVD-1080P7. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 2,1 kg. Display: FLT

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.