Samsung logo

Samsung DVD-P365 Slim DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103506
Info modified on:
21 Nov 2019, 17:08:56
Short summary description Samsung DVD-P365 Slim DVD Player:

Samsung DVD-P365 Slim DVD Player, 14-bit/108MHz, 24-bit/192kHz, MP3, WMA, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 430 x 210 x 42 mm

Long summary description Samsung DVD-P365 Slim DVD Player:

Samsung DVD-P365 Slim DVD Player. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA. Disc types supported: DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Dimensions (WxDxH): 430 x 210 x 42 mm, I/O ports: SCART Component out Audio L/R out

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.