Samsung logo

Samsung CE-1185UB Black, Silver 32 L 900 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96778
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung CE-1185UB Black, Silver 32 L 900 W:

Samsung CE-1185UB, 32 L, 900 W, Buttons, Black, Silver

Long summary description Samsung CE-1185UB Black, Silver 32 L 900 W:

Samsung CE-1185UB. Interior capacity: 32 L, Microwave power: 900 W, Control type: Buttons, Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.