Samsung logo

Samsung BD-E5300 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101580
Info modified on:
29 Nov 2021, 16:15:15
Short summary description Samsung BD-E5300 Black:

Samsung BD-E5300, PAL, YouTube, Dolby Digital Plus, DTS, DTS-HD, 2.0 channels, AVCHD, DIVX, MKV, MPEG4, WMV, AAC, LPCM, MP3, WAV

Long summary description Samsung BD-E5300 Black:

Samsung BD-E5300. Analog signal format system: PAL, Network streaming services supported: YouTube. Built-in audio decoders: Dolby Digital Plus, DTS, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WAV, Image formats supported: JPG, MPO. Disc types supported: BD, CD, DVD. AC input voltage: 110 - 240 V, Power consumption (typical): 12,6 W, Power consumption (standby): 0,3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.