Samsung logo

Samsung AR18TRHQKWK/GU window/through-wall air conditioner 18010 BTU/h 3500 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6001
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung AR18TRHQKWK/GU window/through-wall air conditioner 18010 BTU/h 3500 W White:

Samsung AR18TRHQKWK/GU, Through-wall air conditioner, 18010 BTU/h, White

Long summary description Samsung AR18TRHQKWK/GU window/through-wall air conditioner 18010 BTU/h 3500 W White:

Samsung AR18TRHQKWK/GU. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (cooling): 1508 W. Product colour: White. Width: 1080 mm, Depth: 335 mm, Height: 226 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.