Samsung logo

Samsung AR12KSFHBWKN Air conditioner indoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204992
Info modified on:
12 Dec 2024, 14:16:38
Short summary description Samsung AR12KSFHBWKN Air conditioner indoor unit White:

Samsung AR12KSFHBWKN, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, Ventilating, 3500 W, 3500 W, 3753 BTU/h

Long summary description Samsung AR12KSFHBWKN Air conditioner indoor unit White:

Samsung AR12KSFHBWKN. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating, Ventilating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 201 kWh, Annual energy consumption (heating) (Average heating season): 811 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 42 dB, Indoor unit width: 82 cm. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.