Samsung Wind-Free Avant AR09TXEAAWKX, Air conditioner outdoor unit, White, Cooling, Heating, R32, 675 g, 3 m
Samsung Wind-Free Avant AR09TXEAAWKX. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Outdoor unit sound power level: 59 dB, Outdoor unit noise level: 45 dB, Outdoor unit width: 79 cm